ETI Systems, Inc. Sp22F Conductive Plastic, Precision Single Turn Potentiometer, Gold Plated Terminals, High Temp. Thermoplastic Housing. Stainless Steel Shaft., Resistance Tolerance Eti Systems SP22F-10K

Description
SP22F CONDUCTIVE PLASTIC, PRECISION SINGLE TURN POTENTIOMETER, GOLD PLATED TERMINALS, HIGH TEMP. THERMOPLASTIC HOUSING. STAINLESS STEEL SHAFT., RESISTANCE TOLERANCE: 10%, 10K OHMS, BULK
Description
SP22F CONDUCTIVE PLASTIC, PRECISION SINGLE TURN POTENTIOMETER, GOLD PLATED TERMINALS, HIGH TEMP. THERMOPLASTIC HOUSING. STAINLESS STEEL SHAFT., RESISTANCE TOLERANCE: 10%, 10K OHMS, BULK

Suppliers

Company
Product
Description
Supplier Links
Sp22F Conductive Plastic, Precision Single Turn Potentiometer, Gold Plated Terminals, High Temp. Thermoplastic Housing. Stainless Steel Shaft., Resistance Tolerance Eti Systems - 22M4543 - Newark, An Avnet Company
Chicago, IL, United States
Sp22F Conductive Plastic, Precision Single Turn Potentiometer, Gold Plated Terminals, High Temp. Thermoplastic Housing. Stainless Steel Shaft., Resistance Tolerance Eti Systems
22M4543
Sp22F Conductive Plastic, Precision Single Turn Potentiometer, Gold Plated Terminals, High Temp. Thermoplastic Housing. Stainless Steel Shaft., Resistance Tolerance Eti Systems 22M4543
SP22F CONDUCTIVE PLASTIC, PRECISION SINGLE TURN POTENTIOMETER, GOLD PLATED TERMINALS, HIGH TEMP. THERMOPLASTIC HOUSING. STAINLESS STEEL SHAFT., RESISTANCE TOLERANCE: 10%, 10K OHMS, BULK

SP22F CONDUCTIVE PLASTIC, PRECISION SINGLE TURN POTENTIOMETER, GOLD PLATED TERMINALS, HIGH TEMP. THERMOPLASTIC HOUSING. STAINLESS STEEL SHAFT., RESISTANCE TOLERANCE: 10%, 10K OHMS, BULK

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22M4543
Product Name Sp22F Conductive Plastic, Precision Single Turn Potentiometer, Gold Plated Terminals, High Temp. Thermoplastic Housing. Stainless Steel Shaft., Resistance Tolerance Eti Systems
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details