ETI Systems, Inc. Rotary Pot, 5K, 1W, Panel Mount; Track Resistance Eti Systems SP22D-5K

Description
ROTARY POT, 5K, 1W, PANEL MOUNT; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:SP22D Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm
Datasheet
Description
ROTARY POT, 5K, 1W, PANEL MOUNT; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:SP22D Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Pot, 5K, 1W, Panel Mount; Track Resistance Eti Systems - 43K9824 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 5K, 1W, Panel Mount; Track Resistance Eti Systems
43K9824
Rotary Pot, 5K, 1W, Panel Mount; Track Resistance Eti Systems 43K9824
ROTARY POT, 5K, 1W, PANEL MOUNT; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:SP22D Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm

ROTARY POT, 5K, 1W, PANEL MOUNT; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:SP22D Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm

Supplier's Site Datasheet
Pot;Cnd Pl;Rest 5 Kilohms;Bushing Mount;1 Turn;Linear;Pwr-Rtg 1W - 70089293 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 5 Kilohms;Bushing Mount;1 Turn;Linear;Pwr-Rtg 1W
70089293
Pot;Cnd Pl;Rest 5 Kilohms;Bushing Mount;1 Turn;Linear;Pwr-Rtg 1W 70089293
Single Turn Potentiometer, Conductive Plastic Element Material, ± 1.5% Linearity Gold plated brass terminal material Stainless steel shaft material.

Single Turn Potentiometer, Conductive Plastic Element Material, ± 1.5% Linearity

  • Gold plated brass terminal material
    Stainless steel shaft material.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 43K9824 70089293
Product Name Rotary Pot, 5K, 1W, Panel Mount; Track Resistance Eti Systems Pot;Cnd Pl;Rest 5 Kilohms;Bushing Mount;1 Turn;Linear;Pwr-Rtg 1W
Configuration Single Resistor Single Turn
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Tolerance 15 +/- % 15 +/- %
Power Rating 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers