ETI Systems, Inc. Conductive Plastic Potentiometer, 10Kohm, 15%, 1W; Track Resistance Eti Systems SP22D-10K

Description
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 15%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:SP22D Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes
Description
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 15%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:SP22D Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conductive Plastic Potentiometer, 10Kohm, 15%, 1W; Track Resistance Eti Systems - 43K9823 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 10Kohm, 15%, 1W; Track Resistance Eti Systems
43K9823
Conductive Plastic Potentiometer, 10Kohm, 15%, 1W; Track Resistance Eti Systems 43K9823
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 15%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:SP22D Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 15%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 15%; Product Range:SP22D Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Pot;Cnd Pl;Rest 10 Kilohms;Bushing Mount;1 Turn;Linear;Pwr-Rtg 1W - 70089294 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Cnd Pl;Rest 10 Kilohms;Bushing Mount;1 Turn;Linear;Pwr-Rtg 1W
70089294
Pot;Cnd Pl;Rest 10 Kilohms;Bushing Mount;1 Turn;Linear;Pwr-Rtg 1W 70089294
Single Turn Potentiometer, Conductive Plastic Element Material, ± 1.5% Linearity Gold plated brass terminal material Stainless steel shaft material.

Single Turn Potentiometer, Conductive Plastic Element Material, ± 1.5% Linearity

  • Gold plated brass terminal material
    Stainless steel shaft material.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 43K9823 70089294
Product Name Conductive Plastic Potentiometer, 10Kohm, 15%, 1W; Track Resistance Eti Systems Pot;Cnd Pl;Rest 10 Kilohms;Bushing Mount;1 Turn;Linear;Pwr-Rtg 1W
Configuration Single Resistor Single Turn
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Tolerance 15 +/- % 15 +/- %
Power Rating 1 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers