ETI Systems, Inc. Pot, Conductive Plastic, 5Kohm, 15%; Track Resistance Eti Systems SP12B-5K

Description
POT, CONDUCTIVE PLASTIC, 5KOHM, 15%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 15%; Product Range:SP12B Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet
Description
POT, CONDUCTIVE PLASTIC, 5KOHM, 15%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 15%; Product Range:SP12B Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pot, Conductive Plastic, 5Kohm, 15%; Track Resistance Eti Systems - 83H7877 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Conductive Plastic, 5Kohm, 15%; Track Resistance Eti Systems
83H7877
Pot, Conductive Plastic, 5Kohm, 15%; Track Resistance Eti Systems 83H7877
POT, CONDUCTIVE PLASTIC, 5KOHM, 15%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 15%; Product Range:SP12B Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

POT, CONDUCTIVE PLASTIC, 5KOHM, 15%; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 15%; Product Range:SP12B Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83H7877
Product Name Pot, Conductive Plastic, 5Kohm, 15%; Track Resistance Eti Systems
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers