POT 10K OHM 0.2W PLASTIC LINEAR
SP12B Conductive Plastic Precision Single Turn Potentiometer, Gold Plated Wire Terminal
All metal housing, nickel plated bushing, stainless steel shaft and gold plated pin terminals. Electrical Angle: 300°. Mechanical Angle: 360° (continuous). Life Shaft Revolutions: 5,000,000. Resistance Tolerance: 15%. Linearity: 2%. Operating Temperature Range: –55°C to +105°C. Power Rating: 0.2 watts. Insulation Resistance: 1000 Megohms @ 500 VDC. Dielectric Strength: 500 VAC. Output Smoothness: Below 0.1%. Starting Torque: 0.3 oz. in. maximum. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, center tap.
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 15%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:200mW; Resistance Tolerance:± 15%; Product Range:SP12B Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes
PRECISION POTENTIOMETER SINGLE T
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 5256-SP12B-10K-ND | 70089304 | 83H7876 | SP12B-10K |
| Product Name | Rotary Potentiometers, Rheostats | Pot;Cnd Pl;Rest 10 Kilohms;PCB;1 Turn;Linear;Pwr-Rtg 0.2W;Shaft Dia 0.125in | Conductive Plastic Potentiometer, 10Kohm, 15%; Track Resistance Eti Systems | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Conductive Plastic | Conductive Plastic | ||
| Mounting / Packaging | Panel Mount (Bushing) | PCB | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Multiturn | Single Turn | Single Resistor | |
| Resistance Taper | Linear |