SMR46 Precision Wirewound Multi-Turn Potentiometers
All metal housing. Nickel plated brass bushing, stainless steel shaft. Resistance Tolerance : 5% Power Rating : 5 watts @ 70°C. Operating Temperature Range : –55°C to +105°C. Life Shaft Revolutions : 2,000,000. Insulation Resistance : 100 MegΩ minimum at 500 VDC. Dielectric Strength : 1000 VAC minimum. Rotational Torque: 2.8 oz. in. maximum. Stop Strength: 125 oz. in. Options: Other resistance values, 5, 15, 20 turn models, hybrid element, shaft modifications, sealed construction, servo mount. See page for turn counting dials.
Features integral snap action switch rated at 5 amps, 125 VAC. Switch is isolated from potentiometer circuit and activates at the beginning of rotation from the CCW end (on/off action). Potentiometer housing length is increased by 28 mm. Linearity: 0.3%.
Recommended for robotics, heavy equipment, and industrial applications.
High Precision Multi-Turn Potentiometers
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 70089369 | 83H7861 |
| Product Name | Pot;Wirewound;Rest 1 Kilohms;Panel;10 Turns;Pwr-Rtg 5W;Shaft Dia 0.25in | High Precision Multi-Turn Potentiometers Eti Systems |
| Category / Application | General Use | Precision Resistor |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Resistance Range | 1000 ohms | |
| Tolerance | 3 +/- % |