ETI Systems, Inc. Rotary Potentiometer, 10Kohm, 10%, 500Mw; Track Resistance Eti Systems RV6NAYSD103A

Description
ROTARY POTENTIOMETER, 10KOHM, 10%, 500mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:RV6 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No
Description
ROTARY POTENTIOMETER, 10KOHM, 10%, 500mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:RV6 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer, 10Kohm, 10%, 500Mw; Track Resistance Eti Systems - 79M6948 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 10%, 500Mw; Track Resistance Eti Systems
79M6948
Rotary Potentiometer, 10Kohm, 10%, 500Mw; Track Resistance Eti Systems 79M6948
ROTARY POTENTIOMETER, 10KOHM, 10%, 500mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:RV6 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No

ROTARY POTENTIOMETER, 10KOHM, 10%, 500mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:RV6 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: No

Supplier's Site
POT;CARBON;SINGLE TURN; 10K OHMS;10% TOL; PWR-RTG 0.5W; SLOTTED 0.875IN SHAFT - 70089209 - Allied Electronics, Inc.
Fort Worth, TX, USA
POT;CARBON;SINGLE TURN; 10K OHMS;10% TOL; PWR-RTG 0.5W; SLOTTED 0.875IN SHAFT
70089209
POT;CARBON;SINGLE TURN; 10K OHMS;10% TOL; PWR-RTG 0.5W; SLOTTED 0.875IN SHAFT 70089209
POT;CARBON;SINGLE TURN; 10K OHMS;10% TOL; PWR-RTG 0.5W; SLOTTED 0.875IN SHAFT

POT;CARBON;SINGLE TURN; 10K OHMS;10% TOL; PWR-RTG 0.5W; SLOTTED 0.875IN SHAFT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 79M6948 70089209
Product Name Rotary Potentiometer, 10Kohm, 10%, 500Mw; Track Resistance Eti Systems POT;CARBON;SINGLE TURN; 10K OHMS;10% TOL; PWR-RTG 0.5W; SLOTTED 0.875IN SHAFT
Configuration Single Resistor Single Turn
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Tolerance 10 +/- %
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details