ETI Systems, Inc. Rotary Potentiometer, 1Kohm, 10%, 500Mw; Track Resistance Eti Systems RV6NAYSD102A

Description
ROTARY POTENTIOMETER, 1KOHM, 10%, 500mW; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:RV6 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Description
ROTARY POTENTIOMETER, 1KOHM, 10%, 500mW; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:RV6 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer, 1Kohm, 10%, 500Mw; Track Resistance Eti Systems - 79M6947 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 1Kohm, 10%, 500Mw; Track Resistance Eti Systems
79M6947
Rotary Potentiometer, 1Kohm, 10%, 500Mw; Track Resistance Eti Systems 79M6947
ROTARY POTENTIOMETER, 1KOHM, 10%, 500mW; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:RV6 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 1KOHM, 10%, 500mW; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:RV6 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79M6947
Product Name Rotary Potentiometer, 1Kohm, 10%, 500Mw; Track Resistance Eti Systems
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers