ETI Systems, Inc. Rotary Potentiometer, 10Kohm, 10%, 500Mw; Track Resistance Eti Systems RV6LAYSA103A

Description
ROTARY POTENTIOMETER, 10KOHM, 10%, 500mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:RV6 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Description
ROTARY POTENTIOMETER, 10KOHM, 10%, 500mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:RV6 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer, 10Kohm, 10%, 500Mw; Track Resistance Eti Systems - 79M6945 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 10%, 500Mw; Track Resistance Eti Systems
79M6945
Rotary Potentiometer, 10Kohm, 10%, 500Mw; Track Resistance Eti Systems 79M6945
ROTARY POTENTIOMETER, 10KOHM, 10%, 500mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:RV6 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 10%, 500mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:RV6 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79M6945
Product Name Rotary Potentiometer, 10Kohm, 10%, 500Mw; Track Resistance Eti Systems
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers