ETI Systems, Inc. Pot, Rotary, 1Kohm, 10%, 500Mw; Track Resistance Eti Systems RV6LAYSA102A

Description
POT, ROTARY, 1KOHM, 10%, 500mW; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:RV6 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.175mm RoHS Compliant: Yes
Description
POT, ROTARY, 1KOHM, 10%, 500mW; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:RV6 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.175mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, Rotary, 1Kohm, 10%, 500Mw; Track Resistance Eti Systems - 79M6944 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Rotary, 1Kohm, 10%, 500Mw; Track Resistance Eti Systems
79M6944
Pot, Rotary, 1Kohm, 10%, 500Mw; Track Resistance Eti Systems 79M6944
POT, ROTARY, 1KOHM, 10%, 500mW; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:RV6 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.175mm RoHS Compliant: Yes

POT, ROTARY, 1KOHM, 10%, 500mW; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 10%; Product Range:RV6 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.175mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 79M6944
Product Name Pot, Rotary, 1Kohm, 10%, 500Mw; Track Resistance Eti Systems
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers