ETI Systems, Inc. POT; CARBON; SINGLE TURN; 5K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 2IN SHAFT RV4NAYSJ502A

Description
POT; CARBON; SINGLE TURN; 5K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 2IN SHAFT
Description
POT; CARBON; SINGLE TURN; 5K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 2IN SHAFT

Suppliers

Company
Product
Description
Supplier Links
POT; CARBON; SINGLE TURN; 5K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 2IN SHAFT - 70089202 - Allied Electronics, Inc.
Fort Worth, TX, USA
POT; CARBON; SINGLE TURN; 5K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 2IN SHAFT
70089202
POT; CARBON; SINGLE TURN; 5K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 2IN SHAFT 70089202
POT; CARBON; SINGLE TURN; 5K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 2IN SHAFT

POT; CARBON; SINGLE TURN; 5K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 2IN SHAFT

Supplier's Site
Rotary Potentiometer, 5Kohm 10%, 2W; Track Resistance Eti Systems - 79M6943 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 5Kohm 10%, 2W; Track Resistance Eti Systems
79M6943
Rotary Potentiometer, 5Kohm 10%, 2W; Track Resistance Eti Systems 79M6943
ROTARY POTENTIOMETER, 5KOHM 10%, 2W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.325mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 5KOHM 10%, 2W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.325mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 70089202 79M6943
Product Name POT; CARBON; SINGLE TURN; 5K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 2IN SHAFT Rotary Potentiometer, 5Kohm 10%, 2W; Track Resistance Eti Systems
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details