ETI Systems, Inc. Rotary Potentiometer, 1Kohm 10%, 2W; Track Resistance Eti Systems RV4NAYSJ102A

Description
ROTARY POTENTIOMETER, 1KOHM 10%, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.325mm RoHS Compliant: Yes
Description
ROTARY POTENTIOMETER, 1KOHM 10%, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.325mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer, 1Kohm 10%, 2W; Track Resistance Eti Systems - 79M6941 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 1Kohm 10%, 2W; Track Resistance Eti Systems
79M6941
Rotary Potentiometer, 1Kohm 10%, 2W; Track Resistance Eti Systems 79M6941
ROTARY POTENTIOMETER, 1KOHM 10%, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.325mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 1KOHM 10%, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.325mm RoHS Compliant: Yes

Supplier's Site
POT; CARBON; SINGLE TURN; 1K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 2IN SHAFT - 70089201 - Allied Electronics, Inc.
Fort Worth, TX, USA
POT; CARBON; SINGLE TURN; 1K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 2IN SHAFT
70089201
POT; CARBON; SINGLE TURN; 1K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 2IN SHAFT 70089201
POT; CARBON; SINGLE TURN; 1K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 2IN SHAFT

POT; CARBON; SINGLE TURN; 1K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 2IN SHAFT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 79M6941 70089201
Product Name Rotary Potentiometer, 1Kohm 10%, 2W; Track Resistance Eti Systems POT; CARBON; SINGLE TURN; 1K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 2IN SHAFT
Configuration Single Resistor Single Turn
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Tolerance 10 +/- %
Power Rating 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details