ETI Systems, Inc. POT; CARBON;SINGLE TURN; 50K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT RV4NAYSD503A

Description
POT; CARBON;SINGLE TURN; 50K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT
Datasheet
Description
POT; CARBON;SINGLE TURN; 50K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT; CARBON;SINGLE TURN; 50K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT - 70089195 - Allied Electronics, Inc.
Fort Worth, TX, USA
POT; CARBON;SINGLE TURN; 50K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT
70089195
POT; CARBON;SINGLE TURN; 50K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT 70089195
POT; CARBON;SINGLE TURN; 50K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT

POT; CARBON;SINGLE TURN; 50K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT

Supplier's Site
Rotary Potentiometer, 50Kohm 10% 2W; Track Resistance Eti Systems - 79M6940 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 50Kohm 10% 2W; Track Resistance Eti Systems
79M6940
Rotary Potentiometer, 50Kohm 10% 2W; Track Resistance Eti Systems 79M6940
ROTARY POTENTIOMETER, 50KOHM 10% 2W; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.325mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 50KOHM 10% 2W; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.325mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 70089195 79M6940
Product Name POT; CARBON;SINGLE TURN; 50K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT Rotary Potentiometer, 50Kohm 10% 2W; Track Resistance Eti Systems
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers