ETI Systems, Inc. POT CARBON SINGLE TURN 1M OHM 10% 2W SLOTTED 0.875IN SHAFT LOCKING RV4NAYSD105A

Description
POT CARBON SINGLE TURN 1M OHM 10% 2W SLOTTED 0.875IN SHAFT LOCKING
Datasheet
Description
POT CARBON SINGLE TURN 1M OHM 10% 2W SLOTTED 0.875IN SHAFT LOCKING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT CARBON SINGLE TURN 1M OHM 10% 2W SLOTTED 0.875IN SHAFT LOCKING - 70089197 - Allied Electronics, Inc.
Fort Worth, TX, USA
POT CARBON SINGLE TURN 1M OHM 10% 2W SLOTTED 0.875IN SHAFT LOCKING
70089197
POT CARBON SINGLE TURN 1M OHM 10% 2W SLOTTED 0.875IN SHAFT LOCKING 70089197
POT CARBON SINGLE TURN 1M OHM 10% 2W SLOTTED 0.875IN SHAFT LOCKING

POT CARBON SINGLE TURN 1M OHM 10% 2W SLOTTED 0.875IN SHAFT LOCKING

Supplier's Site
Rotary Potentiometer, 1Mohm 10%, 2W; Track Resistance Eti Systems - 79M6936 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 1Mohm 10%, 2W; Track Resistance Eti Systems
79M6936
Rotary Potentiometer, 1Mohm 10%, 2W; Track Resistance Eti Systems 79M6936
ROTARY POTENTIOMETER, 1MOHM 10%, 2W; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.325mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 1MOHM 10%, 2W; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.325mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 70089197 79M6936
Product Name POT CARBON SINGLE TURN 1M OHM 10% 2W SLOTTED 0.875IN SHAFT LOCKING Rotary Potentiometer, 1Mohm 10%, 2W; Track Resistance Eti Systems
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details