ETI Systems, Inc. POT; CARBON;SINGLE TURN; 100K OHMS; 10%TOL; PWR-RTG 2W;SLOTTED 0.875IN SHAFT RV4NAYSD104A

Description
POT; CARBON;SINGLE TURN; 100K OHMS; 10%TOL; PWR-RTG 2W;SLOTTED 0.875IN SHAFT
Description
POT; CARBON;SINGLE TURN; 100K OHMS; 10%TOL; PWR-RTG 2W;SLOTTED 0.875IN SHAFT

Suppliers

Company
Product
Description
Supplier Links
POT; CARBON;SINGLE TURN; 100K OHMS; 10%TOL; PWR-RTG 2W;SLOTTED 0.875IN SHAFT - 70089196 - Allied Electronics, Inc.
Fort Worth, TX, USA
POT; CARBON;SINGLE TURN; 100K OHMS; 10%TOL; PWR-RTG 2W;SLOTTED 0.875IN SHAFT
70089196
POT; CARBON;SINGLE TURN; 100K OHMS; 10%TOL; PWR-RTG 2W;SLOTTED 0.875IN SHAFT 70089196
POT; CARBON;SINGLE TURN; 100K OHMS; 10%TOL; PWR-RTG 2W;SLOTTED 0.875IN SHAFT

POT; CARBON;SINGLE TURN; 100K OHMS; 10%TOL; PWR-RTG 2W;SLOTTED 0.875IN SHAFT

Supplier's Site
Rotary Potentiometer, 100Kohm, 10%, 2W; Track Resistance Eti Systems - 79M6935 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 100Kohm, 10%, 2W; Track Resistance Eti Systems
79M6935
Rotary Potentiometer, 100Kohm, 10%, 2W; Track Resistance Eti Systems 79M6935
ROTARY POTENTIOMETER, 100KOHM, 10%, 2W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 100KOHM, 10%, 2W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 70089196 79M6935
Product Name POT; CARBON;SINGLE TURN; 100K OHMS; 10%TOL; PWR-RTG 2W;SLOTTED 0.875IN SHAFT Rotary Potentiometer, 100Kohm, 10%, 2W; Track Resistance Eti Systems
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details