ETI Systems, Inc. Rotary Potentiometer, 1Kohm 10%, 2W; Track Resistance Eti Systems RV4NAYSD102A

Description
ROTARY POTENTIOMETER, 1KOHM 10%, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.325mm RoHS Compliant: Yes
Description
ROTARY POTENTIOMETER, 1KOHM 10%, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.325mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer, 1Kohm 10%, 2W; Track Resistance Eti Systems - 79M6933 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 1Kohm 10%, 2W; Track Resistance Eti Systems
79M6933
Rotary Potentiometer, 1Kohm 10%, 2W; Track Resistance Eti Systems 79M6933
ROTARY POTENTIOMETER, 1KOHM 10%, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.325mm RoHS Compliant: Yes

ROTARY POTENTIOMETER, 1KOHM 10%, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:RV4 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.325mm RoHS Compliant: Yes

Supplier's Site
POT; CARBON;SINGLE TURN;1K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT - 70089191 - Allied Electronics, Inc.
Fort Worth, TX, USA
POT; CARBON;SINGLE TURN;1K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT
70089191
POT; CARBON;SINGLE TURN;1K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT 70089191
POT; CARBON;SINGLE TURN;1K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT

POT; CARBON;SINGLE TURN;1K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 79M6933 70089191
Product Name Rotary Potentiometer, 1Kohm 10%, 2W; Track Resistance Eti Systems POT; CARBON;SINGLE TURN;1K OHMS; 10% TOL; PWR-RTG 2W; SLOTTED 0.875IN SHAFT
Configuration Single Resistor Single Turn
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Tolerance 10 +/- %
Power Rating 2 watts
Unlock Full Specs
to access all available technical data