ETI Systems, Inc. Pot;Wirewound;Rest 20 Kilohms;Panel;5 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in MW22B-5-20K

Description
Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Mω minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials. MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C. Recommended for medical equipment, test and lab equipment, industrial applications.
Description
Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Mω minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials. MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C. Recommended for medical equipment, test and lab equipment, industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Pot;Wirewound;Rest 20 Kilohms;Panel;5 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in - 70089287 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 20 Kilohms;Panel;5 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in
70089287
Pot;Wirewound;Rest 20 Kilohms;Panel;5 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in 70089287
Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Mω minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials. MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C. Recommended for medical equipment, test and lab equipment, industrial applications.

Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 MΩ minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials.
MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C.
Recommended for medical equipment, test and lab equipment, industrial applications.

Supplier's Site
Wirewound Potentiometer, 20Kohm, 5%, 1W; Track Resistance Eti Systems - 83H7584 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 20Kohm, 5%, 1W; Track Resistance Eti Systems
83H7584
Wirewound Potentiometer, 20Kohm, 5%, 1W; Track Resistance Eti Systems 83H7584
WIREWOUND POTENTIOMETER, 20KOHM, 5%, 1W; Track Resistance:20kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 20KOHM, 5%, 1W; Track Resistance:20kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 70089287 83H7584
Product Name Pot;Wirewound;Rest 20 Kilohms;Panel;5 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in Wirewound Potentiometer, 20Kohm, 5%, 1W; Track Resistance Eti Systems
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 20000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details