ETI Systems, Inc. Rotary Potentiometers, Rheostats MW22B-3-20K

Description
MW22B-3-20K
Request a Quote Datasheet
Description
MW22B-3-20K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-MW22B-3-20K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-MW22B-3-20K-ND
Rotary Potentiometers, Rheostats 5256-MW22B-3-20K-ND
MW22B-3-20K

MW22B-3-20K

Buy Now Datasheet
Pot;Wirewound;Rest 20 Kilohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in - 70089283 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 20 Kilohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in
70089283
Pot;Wirewound;Rest 20 Kilohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in 70089283
Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Mω minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials. MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C. Recommended for medical equipment, test and lab equipment, industrial applications.

Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 MΩ minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials.
MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C.
Recommended for medical equipment, test and lab equipment, industrial applications.

Supplier's Site
Wirewound Potentiometer, 20Kohm, 1W, 5%; Track Resistance Eti Systems - 83H7578 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 20Kohm, 1W, 5%; Track Resistance Eti Systems
83H7578
Wirewound Potentiometer, 20Kohm, 1W, 5%; Track Resistance Eti Systems 83H7578
WIREWOUND POTENTIOMETER, 20KOHM, 1W, 5%; Track Resistance:20kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 20KOHM, 1W, 5%; Track Resistance:20kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Wirewound Resistors Resistors
Product Number 5256-MW22B-3-20K-ND 70089283 83H7578
Product Name Rotary Potentiometers, Rheostats Pot;Wirewound;Rest 20 Kilohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in Wirewound Potentiometer, 20Kohm, 1W, 5%; Track Resistance Eti Systems
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 20000 ohms 20000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details