ETI Systems, Inc. Rotary Potentiometers, Rheostats MW22B-3-1K

Description
POT 1K 3-TURN 2W WIRE LINEAR
Request a Quote Datasheet
Description
POT 1K 3-TURN 2W WIRE LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-MW22B-3-1K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-MW22B-3-1K-ND
Rotary Potentiometers, Rheostats 5256-MW22B-3-1K-ND
POT 1K 3-TURN 2W WIRE LINEAR

POT 1K 3-TURN 2W WIRE LINEAR

Buy Now Datasheet
Wirewound Potentiometer, 1Kohm, 5%, 1W; Track Resistance Eti Systems - 83H7574 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 1Kohm, 5%, 1W; Track Resistance Eti Systems
83H7574
Wirewound Potentiometer, 1Kohm, 5%, 1W; Track Resistance Eti Systems 83H7574
WIREWOUND POTENTIOMETER, 1KOHM, 5%, 1W; Track Resistance:1kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 1KOHM, 5%, 1W; Track Resistance:1kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Pot;Wirewound;Rest 1 Kilohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in - 70089279 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 1 Kilohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in
70089279
Pot;Wirewound;Rest 1 Kilohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in 70089279
Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Mω minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials. MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C. Recommended for medical equipment, test and lab equipment, industrial applications.

Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 MΩ minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials.
MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C.
Recommended for medical equipment, test and lab equipment, industrial applications.

Supplier's Site
Resistor -  - Radwell International
Willingboro, NJ, United States
Resistor
Resistor
ETI SYSTEMS Components MW22B-3-1K

ETI SYSTEMS Components MW22B-3-1K

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - MW22B-3-1K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
MW22B-3-1K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats MW22B-3-1K
PRECISION POTENTIOMETER, WIREWOU

PRECISION POTENTIOMETER, WIREWOU

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 5256-MW22B-3-1K-ND 83H7574 70089279 MW22B-3-1K
Product Name Rotary Potentiometers, Rheostats Wirewound Potentiometer, 1Kohm, 5%, 1W; Track Resistance Eti Systems Pot;Wirewound;Rest 1 Kilohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in Resistor Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 80 ±ppm/°C 80 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details