ETI Systems, Inc. Rotary Potentiometers, Rheostats MW22B-3-100

Description
POT 100 OHM 3-TU 2W WIRE LINEAR
Request a Quote Datasheet
Description
POT 100 OHM 3-TU 2W WIRE LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-MW22B-3-100-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-MW22B-3-100-ND
Rotary Potentiometers, Rheostats 5256-MW22B-3-100-ND
POT 100 OHM 3-TU 2W WIRE LINEAR

POT 100 OHM 3-TU 2W WIRE LINEAR

Buy Now Datasheet
Wirewound Potentiometer, 100 Ohm, 0.05, 1W; Track Resistance Eti Systems - 83H7576 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 100 Ohm, 0.05, 1W; Track Resistance Eti Systems
83H7576
Wirewound Potentiometer, 100 Ohm, 0.05, 1W; Track Resistance Eti Systems 83H7576
WIREWOUND POTENTIOMETER, 100 OHM, 0.05, 1W; Track Resistance:100ohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 100 OHM, 0.05, 1W; Track Resistance:100ohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - MW22B-3-100 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
MW22B-3-100
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats MW22B-3-100
PRECISION POTENTIOMETER, WIREWOU

PRECISION POTENTIOMETER, WIREWOU

Supplier's Site
Pot;Wirewound;Rest 100 Ohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in - 70089276 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 100 Ohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in
70089276
Pot;Wirewound;Rest 100 Ohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in 70089276
Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Mω minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials. MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C. Recommended for medical equipment, test and lab equipment, industrial applications.

Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 MΩ minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials.
MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C.
Recommended for medical equipment, test and lab equipment, industrial applications.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Wirewound Resistors
Product Number 5256-MW22B-3-100-ND 83H7576 MW22B-3-100 70089276
Product Name Rotary Potentiometers, Rheostats Wirewound Potentiometer, 100 Ohm, 0.05, 1W; Track Resistance Eti Systems Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Wirewound;Rest 100 Ohms;Panel;3 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 80 ±ppm/°C 80 ±ppm/°C
Unlock Full Specs
to access all available technical data