ETI Systems, Inc. Rotary Pot, 10R, 2W, Panel Mount; Track Resistance Eti Systems MW22B-10-10

Description
ROTARY POT, 10R, 2W, PANEL MOUNT; Track Resistance:10ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm
Description
ROTARY POT, 10R, 2W, PANEL MOUNT; Track Resistance:10ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm

Suppliers

Company
Product
Description
Supplier Links
Rotary Pot, 10R, 2W, Panel Mount; Track Resistance Eti Systems - 46AK9024 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 10R, 2W, Panel Mount; Track Resistance Eti Systems
46AK9024
Rotary Pot, 10R, 2W, Panel Mount; Track Resistance Eti Systems 46AK9024
ROTARY POT, 10R, 2W, PANEL MOUNT; Track Resistance:10ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm

ROTARY POT, 10R, 2W, PANEL MOUNT; Track Resistance:10ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm

Supplier's Site
Potentiometer, Wirewound, 10 Turn, 2 Watt, 10 ohm - 70089186 - Allied Electronics, Inc.
Fort Worth, TX, USA
Potentiometer, Wirewound, 10 Turn, 2 Watt, 10 ohm
70089186
Potentiometer, Wirewound, 10 Turn, 2 Watt, 10 ohm 70089186
Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Mω minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials. MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C. Recommended for medical equipment, test and lab equipment, industrial applications.

Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 MΩ minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials.
MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C.
Recommended for medical equipment, test and lab equipment, industrial applications.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors
Product Number 46AK9024 70089186
Product Name Rotary Pot, 10R, 2W, Panel Mount; Track Resistance Eti Systems Potentiometer, Wirewound, 10 Turn, 2 Watt, 10 ohm
Configuration Single Resistor
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers