ETI Systems, Inc. Pot;Wirewound;Rest 1 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in MW20B-10-1K

Description
Nickel plated brass bushing, stainless steel slotted shaft and gold plated terminals. Life Shaft Revolutions: 2,000,000. Linearity: 0.25%. Resistance Tolerance: 3% Power Rating: 2 watts @ 70°C. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Megω minimum at 1000 VDC. Dielectric Strength: 1000 VAC minimum. Rotational Torque: 0.6 oz. in. maximum. Stop Strength: 96 oz. in. Options: Other resistance values, hybrid element, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turns counting dials.
Description
Nickel plated brass bushing, stainless steel slotted shaft and gold plated terminals. Life Shaft Revolutions: 2,000,000. Linearity: 0.25%. Resistance Tolerance: 3% Power Rating: 2 watts @ 70°C. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Megω minimum at 1000 VDC. Dielectric Strength: 1000 VAC minimum. Rotational Torque: 0.6 oz. in. maximum. Stop Strength: 96 oz. in. Options: Other resistance values, hybrid element, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turns counting dials.

Suppliers

Company
Product
Description
Supplier Links
Pot;Wirewound;Rest 1 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in - 70089346 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 1 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in
70089346
Pot;Wirewound;Rest 1 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in 70089346
Nickel plated brass bushing, stainless steel slotted shaft and gold plated terminals. Life Shaft Revolutions: 2,000,000. Linearity: 0.25%. Resistance Tolerance: 3% Power Rating: 2 watts @ 70°C. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Megω minimum at 1000 VDC. Dielectric Strength: 1000 VAC minimum. Rotational Torque: 0.6 oz. in. maximum. Stop Strength: 96 oz. in. Options: Other resistance values, hybrid element, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turns counting dials.

Nickel plated brass bushing, stainless steel slotted shaft and gold plated terminals. Life Shaft Revolutions: 2,000,000. Linearity: 0.25%. Resistance Tolerance: 3% Power Rating: 2 watts @ 70°C. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 MegΩ minimum at 1000 VDC. Dielectric Strength: 1000 VAC minimum. Rotational Torque: 0.6 oz. in. maximum. Stop Strength: 96 oz. in. Options: Other resistance values, hybrid element, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turns counting dials.

Supplier's Site
Wirewound Potentiometer, 1Kohm, 3%, 2W; Track Resistance Eti Systems - 83H7558 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 1Kohm, 3%, 2W; Track Resistance Eti Systems
83H7558
Wirewound Potentiometer, 1Kohm, 3%, 2W; Track Resistance Eti Systems 83H7558
WIREWOUND POTENTIOMETER, 1KOHM, 3%, 2W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:MW20 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 1KOHM, 3%, 2W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:MW20 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 70089346 83H7558
Product Name Pot;Wirewound;Rest 1 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in Wirewound Potentiometer, 1Kohm, 3%, 2W; Track Resistance Eti Systems
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 1000 ohms
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 80 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers