ETI Systems, Inc. Rotary Potentiometers, Rheostats MW20B-10-10K

Description
MW20B-10-10K
Request a Quote Datasheet
Description
MW20B-10-10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-MW20B-10-10K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-MW20B-10-10K-ND
Rotary Potentiometers, Rheostats 5256-MW20B-10-10K-ND
MW20B-10-10K

MW20B-10-10K

Buy Now Datasheet
Wirewound Potentiometer, 10Kohm, 3%, 2W; Track Resistance Eti Systems - 83H7559 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 3%, 2W; Track Resistance Eti Systems
83H7559
Wirewound Potentiometer, 10Kohm, 3%, 2W; Track Resistance Eti Systems 83H7559
WIREWOUND POTENTIOMETER, 10KOHM, 3%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:MW20 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 10KOHM, 3%, 2W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:MW20 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in - 70089349 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in
70089349
Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in 70089349
Nickel plated brass bushing, stainless steel slotted shaft and gold plated terminals. Life Shaft Revolutions: 2,000,000. Linearity: 0.25%. Resistance Tolerance: 3% Power Rating: 2 watts @ 70°C. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Megω minimum at 1000 VDC. Dielectric Strength: 1000 VAC minimum. Rotational Torque: 0.6 oz. in. maximum. Stop Strength: 96 oz. in. Options: Other resistance values, hybrid element, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turns counting dials.

Nickel plated brass bushing, stainless steel slotted shaft and gold plated terminals. Life Shaft Revolutions: 2,000,000. Linearity: 0.25%. Resistance Tolerance: 3% Power Rating: 2 watts @ 70°C. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 MegΩ minimum at 1000 VDC. Dielectric Strength: 1000 VAC minimum. Rotational Torque: 0.6 oz. in. maximum. Stop Strength: 96 oz. in. Options: Other resistance values, hybrid element, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turns counting dials.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Wirewound Resistors
Product Number 5256-MW20B-10-10K-ND 83H7559 70089349
Product Name Rotary Potentiometers, Rheostats Wirewound Potentiometer, 10Kohm, 3%, 2W; Track Resistance Eti Systems Pot;Wirewound;Rest 10 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 10000 ohms 10000 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details