WIREWOUND POTENTIOMETER, 100KOHM, 3%, 2W; Track Resistance:100kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:MW20 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 83H7560 |
| Product Name | Wirewound Potentiometer, 100Kohm, 3%, 2W; Track Resistance Eti Systems |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Panel Mount (Bushing) |