ETI Systems, Inc. Rotary Potentiometers, Rheostats MW12B-10L-10K

Description
MW12B-10L-10K
Request a Quote Datasheet
Description
MW12B-10L-10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-MW12B-10L-10K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-MW12B-10L-10K-ND
Rotary Potentiometers, Rheostats 5256-MW12B-10L-10K-ND
MW12B-10L-10K

MW12B-10L-10K

Buy Now Datasheet
Wirewound Potentiometer, 10Kohm, 3%, 1.5W; Track Resistance Eti Systems - 83H7553 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 3%, 1.5W; Track Resistance Eti Systems
83H7553
Wirewound Potentiometer, 10Kohm, 3%, 1.5W; Track Resistance Eti Systems 83H7553
WIREWOUND POTENTIOMETER, 10KOHM, 3%, 1.5W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:MW12B Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 10KOHM, 3%, 1.5W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:MW12B Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 5256-MW12B-10L-10K-ND 83H7553
Product Name Rotary Potentiometers, Rheostats Wirewound Potentiometer, 10Kohm, 3%, 1.5W; Track Resistance Eti Systems
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 10000 ohms
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers