LINEAR POTENTIOMETER, 5KOHM, 3W, 3%; Track Resistance:5kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:3W; Resistance Tolerance:± 3%; Product Range:MW10 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 64J8317 |
| Product Name | Linear Potentiometer, 5Kohm, 3W, 3%; Track Resistance Eti Systems |
| Configuration | Single Resistor |