ETI Systems, Inc. Rotary Pot, 10K, 0.3W, Panel Mount; Track Resistance Eti Systems MW10B-3-10K

Description
ROTARY POT, 10K, 0.3W, PANEL MOUNT; Track Resistance:10kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:300mW; Resistance Tolerance:± 3%; Product Range:MW10B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Description
ROTARY POT, 10K, 0.3W, PANEL MOUNT; Track Resistance:10kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:300mW; Resistance Tolerance:± 3%; Product Range:MW10B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rotary Pot, 10K, 0.3W, Panel Mount; Track Resistance Eti Systems - 31K8406 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 10K, 0.3W, Panel Mount; Track Resistance Eti Systems
31K8406
Rotary Pot, 10K, 0.3W, Panel Mount; Track Resistance Eti Systems 31K8406
ROTARY POT, 10K, 0.3W, PANEL MOUNT; Track Resistance:10kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:300mW; Resistance Tolerance:± 3%; Product Range:MW10B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POT, 10K, 0.3W, PANEL MOUNT; Track Resistance:10kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:300mW; Resistance Tolerance:± 3%; Product Range:MW10B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31K8406
Product Name Rotary Pot, 10K, 0.3W, Panel Mount; Track Resistance Eti Systems
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details