ETI Systems, Inc. Pot;Wirewound;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 1W;Shaft Dia 0.125in MW10B-10-5K

Description
MW12 Precision Wirewound Multi-Turn Potentiometers Brass bushing, stainless steel shaft and gold plated terminals. Life Shaft Revolutions: 1,000,000. Resistance Tolerance: 3%. Linearity: 0.25%. Power Rating: 1 watt @ 70°C. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Megohms minimum at 500 VDC. Dielectric Strength: 500 VAC minimum. Rotational Torque: 0.5 oz. in. maximum. Stop Strength: 15 oz. in. Options: 3 and 5 turn models, other resistance values, shaft modifications. See page for turns counting dials. Recommended for medical equipment (non-life support), test and lab equipment, industrial applications.
Description
MW12 Precision Wirewound Multi-Turn Potentiometers Brass bushing, stainless steel shaft and gold plated terminals. Life Shaft Revolutions: 1,000,000. Resistance Tolerance: 3%. Linearity: 0.25%. Power Rating: 1 watt @ 70°C. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Megohms minimum at 500 VDC. Dielectric Strength: 500 VAC minimum. Rotational Torque: 0.5 oz. in. maximum. Stop Strength: 15 oz. in. Options: 3 and 5 turn models, other resistance values, shaft modifications. See page for turns counting dials. Recommended for medical equipment (non-life support), test and lab equipment, industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Pot;Wirewound;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 1W;Shaft Dia 0.125in - 70089343 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 1W;Shaft Dia 0.125in
70089343
Pot;Wirewound;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 1W;Shaft Dia 0.125in 70089343
MW12 Precision Wirewound Multi-Turn Potentiometers Brass bushing, stainless steel shaft and gold plated terminals. Life Shaft Revolutions: 1,000,000. Resistance Tolerance: 3%. Linearity: 0.25%. Power Rating: 1 watt @ 70°C. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Megohms minimum at 500 VDC. Dielectric Strength: 500 VAC minimum. Rotational Torque: 0.5 oz. in. maximum. Stop Strength: 15 oz. in. Options: 3 and 5 turn models, other resistance values, shaft modifications. See page for turns counting dials. Recommended for medical equipment (non-life support), test and lab equipment, industrial applications.

MW12 Precision Wirewound Multi-Turn Potentiometers
Brass bushing, stainless steel shaft and gold plated terminals. Life Shaft Revolutions: 1,000,000. Resistance Tolerance: 3%. Linearity: 0.25%. Power Rating: 1 watt @ 70°C. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Megohms minimum at 500 VDC. Dielectric Strength: 500 VAC minimum. Rotational Torque: 0.5 oz. in. maximum. Stop Strength: 15 oz. in. Options: 3 and 5 turn models, other resistance values, shaft modifications. See page for turns counting dials.
Recommended for medical equipment (non-life support), test and lab equipment, industrial applications.

Supplier's Site
Wirewound Potentiometer, 5Kohm, 3%, 1W; Track Resistance Eti Systems - 83H7551 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 5Kohm, 3%, 1W; Track Resistance Eti Systems
83H7551
Wirewound Potentiometer, 5Kohm, 3%, 1W; Track Resistance Eti Systems 83H7551
WIREWOUND POTENTIOMETER, 5KOHM, 3%, 1W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:MW10 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 5KOHM, 3%, 1W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:MW10 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 70089343 83H7551
Product Name Pot;Wirewound;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 1W;Shaft Dia 0.125in Wirewound Potentiometer, 5Kohm, 3%, 1W; Track Resistance Eti Systems
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 5000 ohms
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details