ETI Systems, Inc. Wirewound Potentiometer, 1Kohm, 3%, 1W; Track Resistance Eti Systems MW10B-10-1K

Description
WIREWOUND POTENTIOMETER, 1KOHM, 3%, 1W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:MW10 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Description
WIREWOUND POTENTIOMETER, 1KOHM, 3%, 1W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:MW10 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 1Kohm, 3%, 1W; Track Resistance Eti Systems - 83H7549 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 1Kohm, 3%, 1W; Track Resistance Eti Systems
83H7549
Wirewound Potentiometer, 1Kohm, 3%, 1W; Track Resistance Eti Systems 83H7549
WIREWOUND POTENTIOMETER, 1KOHM, 3%, 1W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:MW10 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 1KOHM, 3%, 1W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:MW10 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83H7549
Product Name Wirewound Potentiometer, 1Kohm, 3%, 1W; Track Resistance Eti Systems
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details