ETI Systems, Inc. Rotary Potentiometers, Rheostats MR46B-10-5K

Description
POT 5K 10-TURN 5W WIRE LINEAR
Request a Quote Datasheet
Description
POT 5K 10-TURN 5W WIRE LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-MR46B-10-5K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-MR46B-10-5K-ND
Rotary Potentiometers, Rheostats 5256-MR46B-10-5K-ND
POT 5K 10-TURN 5W WIRE LINEAR

POT 5K 10-TURN 5W WIRE LINEAR

Buy Now Datasheet
Pot;Wirewound;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 5W;Shaft Dia 0.25in - 70089365 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 5W;Shaft Dia 0.25in
70089365
Pot;Wirewound;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 5W;Shaft Dia 0.25in 70089365
MR46 Precision Wirewound Multi-Turn Potentiometers All metal housing. Nickel plated brass bushing, stainless steel shaft. Resistance Tolerance : 5% Power Rating : 5 watts @ 70°C. Operating Temperature Range : –55°C to +105°C. Life Shaft Revolutions : 2,000,000. Insulation Resistance : 100 Megω minimum at 500 VDC. Dielectric Strength : 1000 VAC minimum. Rotational Torque: 2.8 oz. in. maximum. Stop Strength: 125 oz. in. Options: Other resistance values, 5, 15, 20 turn models, hybrid element, shaft modifications, sealed construction, servo mount. See page for turn counting dials. Linearity: 0.1% zero based. Recommended for robotics, heavy equipment, and industrial applications.

MR46 Precision Wirewound Multi-Turn Potentiometers
All metal housing. Nickel plated brass bushing, stainless steel shaft. Resistance Tolerance : 5% Power Rating : 5 watts @ 70°C. Operating Temperature Range : –55°C to +105°C. Life Shaft Revolutions : 2,000,000. Insulation Resistance : 100 MegΩ minimum at 500 VDC. Dielectric Strength : 1000 VAC minimum. Rotational Torque: 2.8 oz. in. maximum. Stop Strength: 125 oz. in. Options: Other resistance values, 5, 15, 20 turn models, hybrid element, shaft modifications, sealed construction, servo mount. See page for turn counting dials.
Linearity: 0.1% zero based.
Recommended for robotics, heavy equipment, and industrial applications.

Supplier's Site
Wirewound Potentiometer, 5Kohm, 5%, 5W; Track Resistance Eti Systems - 83H7538 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 5Kohm, 5%, 5W; Track Resistance Eti Systems
83H7538
Wirewound Potentiometer, 5Kohm, 5%, 5W; Track Resistance Eti Systems 83H7538
WIREWOUND POTENTIOMETER, 5KOHM, 5%, 5W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 5%; Product Range:MR46 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 5KOHM, 5%, 5W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 5%; Product Range:MR46 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - MR46B-10-5K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
MR46B-10-5K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats MR46B-10-5K
PRECISION POTENTIOMETER, WIREWOU

PRECISION POTENTIOMETER, WIREWOU

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors
Product Number 5256-MR46B-10-5K-ND 70089365 83H7538 MR46B-10-5K
Product Name Rotary Potentiometers, Rheostats Pot;Wirewound;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 5W;Shaft Dia 0.25in Wirewound Potentiometer, 5Kohm, 5%, 5W; Track Resistance Eti Systems Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details