ETI Systems, Inc. Wirewound Potentiometer, 2Kohm, 5%, 5W; Track Resistance Eti Systems MR46B-10-2K

Description
WIREWOUND POTENTIOMETER, 2KOHM, 5%, 5W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 5%; Product Range:MR46 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet
Description
WIREWOUND POTENTIOMETER, 2KOHM, 5%, 5W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 5%; Product Range:MR46 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 2Kohm, 5%, 5W; Track Resistance Eti Systems - 83H7537 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 2Kohm, 5%, 5W; Track Resistance Eti Systems
83H7537
Wirewound Potentiometer, 2Kohm, 5%, 5W; Track Resistance Eti Systems 83H7537
WIREWOUND POTENTIOMETER, 2KOHM, 5%, 5W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 5%; Product Range:MR46 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 2KOHM, 5%, 5W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 5%; Product Range:MR46 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Pot;Wirewound;Rest 2 Kilohms;Panel;10 Turns;Pwr-Rtg 5W;Shaft Dia 0.25in - 70089364 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 2 Kilohms;Panel;10 Turns;Pwr-Rtg 5W;Shaft Dia 0.25in
70089364
Pot;Wirewound;Rest 2 Kilohms;Panel;10 Turns;Pwr-Rtg 5W;Shaft Dia 0.25in 70089364
MR46 Precision Wirewound Multi-Turn Potentiometers All metal housing. Nickel plated brass bushing, stainless steel shaft. Resistance Tolerance : 5% Power Rating : 5 watts @ 70°C. Operating Temperature Range : –55°C to +105°C. Life Shaft Revolutions : 2,000,000. Insulation Resistance : 100 Megω minimum at 500 VDC. Dielectric Strength : 1000 VAC minimum. Rotational Torque: 2.8 oz. in. maximum. Stop Strength: 125 oz. in. Options: Other resistance values, 5, 15, 20 turn models, hybrid element, shaft modifications, sealed construction, servo mount. See page for turn counting dials. Linearity: 0.1% zero based. Recommended for robotics, heavy equipment, and industrial applications.

MR46 Precision Wirewound Multi-Turn Potentiometers
All metal housing. Nickel plated brass bushing, stainless steel shaft. Resistance Tolerance : 5% Power Rating : 5 watts @ 70°C. Operating Temperature Range : –55°C to +105°C. Life Shaft Revolutions : 2,000,000. Insulation Resistance : 100 MegΩ minimum at 500 VDC. Dielectric Strength : 1000 VAC minimum. Rotational Torque: 2.8 oz. in. maximum. Stop Strength: 125 oz. in. Options: Other resistance values, 5, 15, 20 turn models, hybrid element, shaft modifications, sealed construction, servo mount. See page for turn counting dials.
Linearity: 0.1% zero based.
Recommended for robotics, heavy equipment, and industrial applications.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors
Product Number 83H7537 70089364
Product Name Wirewound Potentiometer, 2Kohm, 5%, 5W; Track Resistance Eti Systems Pot;Wirewound;Rest 2 Kilohms;Panel;10 Turns;Pwr-Rtg 5W;Shaft Dia 0.25in
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176078-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details