ETI Systems, Inc. Wirewound Potentiometer, 100Kohm, 5%, 5W; Track Resistance Eti Systems MR46B-10-100K

Description
WIREWOUND POTENTIOMETER, 100KOHM, 5%, 5W; Track Resistance:100kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 5%; Product Range:MR46 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet
Description
WIREWOUND POTENTIOMETER, 100KOHM, 5%, 5W; Track Resistance:100kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 5%; Product Range:MR46 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 100Kohm, 5%, 5W; Track Resistance Eti Systems - 83H7536 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 100Kohm, 5%, 5W; Track Resistance Eti Systems
83H7536
Wirewound Potentiometer, 100Kohm, 5%, 5W; Track Resistance Eti Systems 83H7536
WIREWOUND POTENTIOMETER, 100KOHM, 5%, 5W; Track Resistance:100kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 5%; Product Range:MR46 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 100KOHM, 5%, 5W; Track Resistance:100kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 5%; Product Range:MR46 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Pot;Wirewound;Rest 100 Kilohms;Panel;10Turns;Pwr-Rtg 5W;Shaft Dia 0.25in - 70089368 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 100 Kilohms;Panel;10Turns;Pwr-Rtg 5W;Shaft Dia 0.25in
70089368
Pot;Wirewound;Rest 100 Kilohms;Panel;10Turns;Pwr-Rtg 5W;Shaft Dia 0.25in 70089368
MR46 Precision Wirewound Multi-Turn Potentiometers All metal housing. Nickel plated brass bushing, stainless steel shaft. Resistance Tolerance : 5% Power Rating : 5 watts @ 70°C. Operating Temperature Range : –55°C to +105°C. Life Shaft Revolutions : 2,000,000. Insulation Resistance : 100 Megω minimum at 500 VDC. Dielectric Strength : 1000 VAC minimum. Rotational Torque: 2.8 oz. in. maximum. Stop Strength: 125 oz. in. Options: Other resistance values, 5, 15, 20 turn models, hybrid element, shaft modifications, sealed construction, servo mount. See page for turn counting dials. Linearity: 0.1% zero based. Recommended for robotics, heavy equipment, and industrial applications.

MR46 Precision Wirewound Multi-Turn Potentiometers
All metal housing. Nickel plated brass bushing, stainless steel shaft. Resistance Tolerance : 5% Power Rating : 5 watts @ 70°C. Operating Temperature Range : –55°C to +105°C. Life Shaft Revolutions : 2,000,000. Insulation Resistance : 100 MegΩ minimum at 500 VDC. Dielectric Strength : 1000 VAC minimum. Rotational Torque: 2.8 oz. in. maximum. Stop Strength: 125 oz. in. Options: Other resistance values, 5, 15, 20 turn models, hybrid element, shaft modifications, sealed construction, servo mount. See page for turn counting dials.
Linearity: 0.1% zero based.
Recommended for robotics, heavy equipment, and industrial applications.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors
Product Number 83H7536 70089368
Product Name Wirewound Potentiometer, 100Kohm, 5%, 5W; Track Resistance Eti Systems Pot;Wirewound;Rest 100 Kilohms;Panel;10Turns;Pwr-Rtg 5W;Shaft Dia 0.25in
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details