ETI Systems, Inc. Wirewound Potentiometer, 100 Ohm, 0.05, 5W; Track Resistance Eti Systems MR46B-10-100

Description
WIREWOUND POTENTIOMETER, 100 OHM, 0.05, 5W; Track Resistance:100ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 5%; Product Range:MR46 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet
Description
WIREWOUND POTENTIOMETER, 100 OHM, 0.05, 5W; Track Resistance:100ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 5%; Product Range:MR46 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 100 Ohm, 0.05, 5W; Track Resistance Eti Systems - 83H7535 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 100 Ohm, 0.05, 5W; Track Resistance Eti Systems
83H7535
Wirewound Potentiometer, 100 Ohm, 0.05, 5W; Track Resistance Eti Systems 83H7535
WIREWOUND POTENTIOMETER, 100 OHM, 0.05, 5W; Track Resistance:100ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 5%; Product Range:MR46 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 100 OHM, 0.05, 5W; Track Resistance:100ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 5%; Product Range:MR46 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83H7535
Product Name Wirewound Potentiometer, 100 Ohm, 0.05, 5W; Track Resistance Eti Systems
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details