ETI Systems, Inc. Pot;Hybrid;Rest 10 Kilohms;Panel;5 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in MH22B-5-10K

Description
MH-22 Hybrid Precision Multi-Turn Potentiometer Features a hybrid element combining the stability of a wirewound element with the essentially infinite resolution and long life of conductive plastic. MH22B-10. Ten turn hybrid features 10,000,000 turns life and 0.25% linearity. 2 watts @ 70°C. MH22B-5. Five turn hybrid features 5,000,000 turns life and 0.30% linearity. 1 watt @ 70°C. MH22B-3. Three turn hybrid features 5,000,000 turns life and 0.50% linearity. 1 watt @ 70°C.
Description
MH-22 Hybrid Precision Multi-Turn Potentiometer Features a hybrid element combining the stability of a wirewound element with the essentially infinite resolution and long life of conductive plastic. MH22B-10. Ten turn hybrid features 10,000,000 turns life and 0.25% linearity. 2 watts @ 70°C. MH22B-5. Five turn hybrid features 5,000,000 turns life and 0.30% linearity. 1 watt @ 70°C. MH22B-3. Three turn hybrid features 5,000,000 turns life and 0.50% linearity. 1 watt @ 70°C.

Suppliers

Company
Product
Description
Supplier Links
Pot;Hybrid;Rest 10 Kilohms;Panel;5 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in - 70089265 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Hybrid;Rest 10 Kilohms;Panel;5 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in
70089265
Pot;Hybrid;Rest 10 Kilohms;Panel;5 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in 70089265
MH-22 Hybrid Precision Multi-Turn Potentiometer Features a hybrid element combining the stability of a wirewound element with the essentially infinite resolution and long life of conductive plastic. MH22B-10. Ten turn hybrid features 10,000,000 turns life and 0.25% linearity. 2 watts @ 70°C. MH22B-5. Five turn hybrid features 5,000,000 turns life and 0.30% linearity. 1 watt @ 70°C. MH22B-3. Three turn hybrid features 5,000,000 turns life and 0.50% linearity. 1 watt @ 70°C.

MH-22 Hybrid Precision Multi-Turn Potentiometer
Features a hybrid element combining the stability of a wirewound element with the essentially infinite resolution and long life of conductive plastic.

MH22B-10.
Ten turn hybrid features 10,000,000 turns life and 0.25% linearity. 2 watts @ 70°C. MH22B-5. Five turn hybrid features 5,000,000 turns life and 0.30% linearity. 1 watt @ 70°C. MH22B-3. Three turn hybrid features 5,000,000 turns life and 0.50% linearity. 1 watt @ 70°C.

Supplier's Site
Pot, Wirewound, 10Kohm, 10%, 1W; Track Resistance Eti Systems - 97H7597 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Wirewound, 10Kohm, 10%, 1W; Track Resistance Eti Systems
97H7597
Pot, Wirewound, 10Kohm, 10%, 1W; Track Resistance Eti Systems 97H7597
POT, WIREWOUND, 10KOHM, 10%, 1W; Track Resistance:10kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:MH22 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POT, WIREWOUND, 10KOHM, 10%, 1W; Track Resistance:10kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:MH22 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 70089265 97H7597
Product Name Pot;Hybrid;Rest 10 Kilohms;Panel;5 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in Pot, Wirewound, 10Kohm, 10%, 1W; Track Resistance Eti Systems
Technology / Construction Hybrid Wirewound
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details