ETI Systems, Inc. Rotary Potentiometers, Rheostats MH22B-10-5K

Description
POT 5K 10-TURN 2W HYBRID LINEAR
Request a Quote Datasheet
Description
POT 5K 10-TURN 2W HYBRID LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-MH22B-10-5K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-MH22B-10-5K-ND
Rotary Potentiometers, Rheostats 5256-MH22B-10-5K-ND
POT 5K 10-TURN 2W HYBRID LINEAR

POT 5K 10-TURN 2W HYBRID LINEAR

Buy Now Datasheet
Pot;Hybrid;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in - 70089259 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Hybrid;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in
70089259
Pot;Hybrid;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in 70089259
MH-22 Hybrid Precision Multi-Turn Potentiometer Features a hybrid element combining the stability of a wirewound element with the essentially infinite resolution and long life of conductive plastic. MH22B-10. Ten turn hybrid features 10,000,000 turns life and 0.25% linearity. 2 watts @ 70°C. MH22B-5. Five turn hybrid features 5,000,000 turns life and 0.30% linearity. 1 watt @ 70°C. MH22B-3. Three turn hybrid features 5,000,000 turns life and 0.50% linearity. 1 watt @ 70°C.

MH-22 Hybrid Precision Multi-Turn Potentiometer
Features a hybrid element combining the stability of a wirewound element with the essentially infinite resolution and long life of conductive plastic.

MH22B-10.
Ten turn hybrid features 10,000,000 turns life and 0.25% linearity. 2 watts @ 70°C. MH22B-5. Five turn hybrid features 5,000,000 turns life and 0.30% linearity. 1 watt @ 70°C. MH22B-3. Three turn hybrid features 5,000,000 turns life and 0.50% linearity. 1 watt @ 70°C.

Supplier's Site
Wirewound Potentiometer, 5Kohm, 10%, 2W; Track Resistance Eti Systems - 83H7325 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 5Kohm, 10%, 2W; Track Resistance Eti Systems
83H7325
Wirewound Potentiometer, 5Kohm, 10%, 2W; Track Resistance Eti Systems 83H7325
WIREWOUND POTENTIOMETER, 5KOHM, 10%, 2W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:MH22 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 5KOHM, 10%, 2W; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:MH22 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - MH22B-10-5K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
MH22B-10-5K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats MH22B-10-5K
PRECISION POTENTIOMETER, HYBRID

PRECISION POTENTIOMETER, HYBRID

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 5256-MH22B-10-5K-ND 70089259 83H7325 MH22B-10-5K
Product Name Rotary Potentiometers, Rheostats Pot;Hybrid;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in Wirewound Potentiometer, 5Kohm, 10%, 2W; Track Resistance Eti Systems Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Hybrid Hybrid Wirewound
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Multiturn Multiturn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details