ETI Systems, Inc. Precision Potentiometer, 5Kohm; Track Resistance Eti Systems MH20S-10-5K

Description
PRECISION POTENTIOMETER, 5KOHM; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:MH20 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
Datasheet
Description
PRECISION POTENTIOMETER, 5KOHM; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:MH20 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Potentiometer, 5Kohm; Track Resistance Eti Systems - 05M5999 - Newark, An Avnet Company
Chicago, IL, United States
Precision Potentiometer, 5Kohm; Track Resistance Eti Systems
05M5999
Precision Potentiometer, 5Kohm; Track Resistance Eti Systems 05M5999
PRECISION POTENTIOMETER, 5KOHM; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:MH20 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

PRECISION POTENTIOMETER, 5KOHM; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:MH20 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05M5999
Product Name Precision Potentiometer, 5Kohm; Track Resistance Eti Systems
Configuration Single Resistor
Category / Application Precision Resistor
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details