ETI Systems, Inc. Turns Counting Dial, 20, 6.35Mm; No. Of Turns Eti Systems MG22L-1/4

Description
TURNS COUNTING DIAL, 20, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers; Body Material:AluminumRoH S Compliant: Yes
Description
TURNS COUNTING DIAL, 20, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers; Body Material:AluminumRoH S Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Turns Counting Dial, 20, 6.35Mm; No. Of Turns Eti Systems - 83H7321 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, 20, 6.35Mm; No. Of Turns Eti Systems
83H7321
Turns Counting Dial, 20, 6.35Mm; No. Of Turns Eti Systems 83H7321
TURNS COUNTING DIAL, 20, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers; Body Material:AluminumRoH S Compliant: Yes

TURNS COUNTING DIAL, 20, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers; Body Material:AluminumRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83H7321
Product Name Turns Counting Dial, 20, 6.35Mm; No. Of Turns Eti Systems
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details