ETI Systems, Inc. Turns Counting Dial; No. Of Turns Eti Systems MB25B

Description
TURNS COUNTING DIAL; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Aluminiu m; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers; Body Material:Aluminum; Colour:Satin RoHS Compliant: Yes
Datasheet
Description
TURNS COUNTING DIAL; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Aluminiu m; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers; Body Material:Aluminum; Colour:Satin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turns Counting Dial; No. Of Turns Eti Systems - 83H7284 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial; No. Of Turns Eti Systems
83H7284
Turns Counting Dial; No. Of Turns Eti Systems 83H7284
TURNS COUNTING DIAL; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Aluminiu m; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers; Body Material:Aluminum; Colour:Satin RoHS Compliant: Yes

TURNS COUNTING DIAL; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Aluminium; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers; Body Material:Aluminum; Colour:Satin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83H7284
Product Name Turns Counting Dial; No. Of Turns Eti Systems
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details