ETI Systems, Inc. Rotary Potentiometers, Rheostats LHK15-30-X

Description
LINEAR POT HALL EFFECT CROSS
Request a Quote Datasheet
Description
LINEAR POT HALL EFFECT CROSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-LHK15-30-X-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-LHK15-30-X-ND
Rotary Potentiometers, Rheostats 5256-LHK15-30-X-ND
LINEAR POT HALL EFFECT CROSS

LINEAR POT HALL EFFECT CROSS

Buy Now Datasheet
Linear Potentiometer, 1-Turn, 5Vdc; Track Resistance Eti Systems - 18X5212 - Newark, An Avnet Company
Chicago, IL, United States
Linear Potentiometer, 1-Turn, 5Vdc; Track Resistance Eti Systems
18X5212
Linear Potentiometer, 1-Turn, 5Vdc; Track Resistance Eti Systems 18X5212
LINEAR POTENTIOMETER, 1-TURN, 5VDC; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:-; Resistance Tolerance:-; Product Range:LHK Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:4mm RoHS Compliant: Yes

LINEAR POTENTIOMETER, 1-TURN, 5VDC; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:-; Resistance Tolerance:-; Product Range:LHK Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5256-LHK15-30-X-ND 18X5212
Product Name Rotary Potentiometers, Rheostats Linear Potentiometer, 1-Turn, 5Vdc; Track Resistance Eti Systems
Mounting / Packaging Bolt-on Chassis Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Resistance Taper Linear
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details