ETI Systems, Inc. Adjustable Power Resistor LCPL300-10K

Description
LINEAR POT 10K 2.5W OPEN FRAME
Request a Quote Datasheet
Description
LINEAR POT 10K 2.5W OPEN FRAME
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 5256-LCPL300-10K-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
5256-LCPL300-10K-ND
Adjustable Power Resistor 5256-LCPL300-10K-ND
LINEAR POT 10K 2.5W OPEN FRAME

LINEAR POT 10K 2.5W OPEN FRAME

Buy Now Datasheet
Pot,Precision;Cnd Pl;Rest 10 Kilohms;Linear;Pwr-Rtg 2.5W - 70089360 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot,Precision;Cnd Pl;Rest 10 Kilohms;Linear;Pwr-Rtg 2.5W
70089360
Pot,Precision;Cnd Pl;Rest 10 Kilohms;Linear;Pwr-Rtg 2.5W 70089360
Aluminum housing. Life Expectancy: 10,000,000 slider reciprocating motions. Linearity: 0.5%. Resistance Tolerance: 20%. Output Smoothness: 0.1%. Operating Temperature Range: –30°C to +105°C. Insulation Resistance: 1000 Mω @ 500 VDC. Dielectric Strength: 500 VAC. Options: 115 mm to 1000 mm stroke lengths, tighter tolerances, other resistance values, without end stops. Features: LCPL200: 200 mm Stroke Length, 2.0 Watts LCPL300: 300 mm Stroke Length, 2.5 Watts

Aluminum housing. Life Expectancy: 10,000,000 slider reciprocating motions. Linearity: 0.5%. Resistance Tolerance: 20%. Output Smoothness: 0.1%. Operating Temperature Range: –30°C to +105°C. Insulation Resistance: 1000 MΩ @ 500 VDC. Dielectric Strength: 500 VAC. Options: 115 mm to 1000 mm stroke lengths, tighter tolerances, other resistance values, without end stops.
Features:

  • LCPL200: 200 mm Stroke Length, 2.0 Watts
  • LCPL300: 300 mm Stroke Length, 2.5 Watts
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5256-LCPL300-10K-ND 70089360
Product Name Adjustable Power Resistor Pot,Precision;Cnd Pl;Rest 10 Kilohms;Linear;Pwr-Rtg 2.5W
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Bolt-on Chassis; Rect. Box
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details