ETI Systems, Inc. Adjustable Power Resistor LCPL200-5K

Description
LINEAR POT 5K OHM 2W OPEN FRAME
Request a Quote Datasheet
Description
LINEAR POT 5K OHM 2W OPEN FRAME
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - 5256-LCPL200-5K-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
5256-LCPL200-5K-ND
Adjustable Power Resistor 5256-LCPL200-5K-ND
LINEAR POT 5K OHM 2W OPEN FRAME

LINEAR POT 5K OHM 2W OPEN FRAME

Buy Now Datasheet
Pot,Precision;Cnd Pl;Rest 5 Kilohms;Linear;Pwr-Rtg 2W - 70089357 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot,Precision;Cnd Pl;Rest 5 Kilohms;Linear;Pwr-Rtg 2W
70089357
Pot,Precision;Cnd Pl;Rest 5 Kilohms;Linear;Pwr-Rtg 2W 70089357
Aluminum housing. Life Expectancy: 10,000,000 slider reciprocating motions. Linearity: 0.5%. Resistance Tolerance: 20%. Output Smoothness: 0.1%. Operating Temperature Range: –30°C to +105°C. Insulation Resistance: 1000 Mω @ 500 VDC. Dielectric Strength: 500 VAC. Options: 115 mm to 1000 mm stroke lengths, tighter tolerances, other resistance values, without end stops. Features: LCPL200: 200 mm Stroke Length, 2.0 Watts LCPL300: 300 mm Stroke Length, 2.5 Watts

Aluminum housing. Life Expectancy: 10,000,000 slider reciprocating motions. Linearity: 0.5%. Resistance Tolerance: 20%. Output Smoothness: 0.1%. Operating Temperature Range: –30°C to +105°C. Insulation Resistance: 1000 MΩ @ 500 VDC. Dielectric Strength: 500 VAC. Options: 115 mm to 1000 mm stroke lengths, tighter tolerances, other resistance values, without end stops.
Features:

  • LCPL200: 200 mm Stroke Length, 2.0 Watts
  • LCPL300: 300 mm Stroke Length, 2.5 Watts
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5256-LCPL200-5K-ND 70089357
Product Name Adjustable Power Resistor Pot,Precision;Cnd Pl;Rest 5 Kilohms;Linear;Pwr-Rtg 2W
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Bolt-on Chassis; Rect. Box
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details