Spherical ball ends allow greater mounting flexibility. Same electrical specifications and tolerances as LCP12 series above. Life Expectancy: 20,000,000 strokes. Electrical Stroke: 1" to 4" Linearity: 0.5% to 1.5% standard. Resistance Tolerance: 20%. Power Rating: 0.2 to 1.2 Watt.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | 70089170 |
| Product Name | Pot,Precision;Cnd Pl;Rest 10 Kilohms;Panel;Linear;Pwr-Rtg 0.4W;Shaft Dia 0.125in |
| Linearity | 1 ±% Full Scale |
| Operating Temperature | -22 to 221 F (-30 to 105 C) |
| Diameter | 0.1250 inch (3.17 mm) |