LINEAR POT 10K OHM 0.2W PLASTIC
PRECISION LINEAR POTENTIOMETER 1
Thermoset plastic housing, stainless steel shaft and gold plated terminals. Life Expectancy: 20,000,000 shaft reciprocating motions. Resistance Tolerance: 20%. Output Smoothness: 0.1%. Operating Temperature Range: –30°C to +105°C. Insulation Resistance: 1000 MΩ @ 500 VDC. Dielectric Strength: 500 VAC. Stop Strength: 20 Oz. In. Options: Tighter tolerances, other resistance values, sealed construction.
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 5256-LCP12S-12-10K-ND | LCP12S-12-10K | 70089243 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot,Precision;Cnd Pl;Rest 10 Kilohms;Linear;Pwr-Rtg 0.2W;Shaft Dia 0.125in |
| Technology / Construction | Conductive Plastic | Conductive Plastic | |
| Mounting / Packaging | ThroughHole | ThroughHole | |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |
| Resistance Taper | Linear |