ETI Systems, Inc. Rotary Potentiometers, Rheostats LCP12B-50-5K

Description
LINEAR POT 5K OHM 0.7W PLASTIC
Request a Quote Datasheet
Description
LINEAR POT 5K OHM 0.7W PLASTIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-LCP12B-50-5K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-LCP12B-50-5K-ND
Rotary Potentiometers, Rheostats 5256-LCP12B-50-5K-ND
LINEAR POT 5K OHM 0.7W PLASTIC

LINEAR POT 5K OHM 0.7W PLASTIC

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - LCP12B-50-5K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
LCP12B-50-5K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats LCP12B-50-5K
PRECISION LINEAR POTENTIOMETER 5

PRECISION LINEAR POTENTIOMETER 5

Supplier's Site
Pot,Precision;Cnd Pl;Rest 5 Kilohms;Linear;Pwr-Rtg 0.7W;Shaft Dia 0.125in - 70089353 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot,Precision;Cnd Pl;Rest 5 Kilohms;Linear;Pwr-Rtg 0.7W;Shaft Dia 0.125in
70089353
Pot,Precision;Cnd Pl;Rest 5 Kilohms;Linear;Pwr-Rtg 0.7W;Shaft Dia 0.125in 70089353
Thermoset plastic housing, stainless steel shaft and gold plated terminals. Life Expectancy: 20,000,000 shaft reciprocating motions. Resistance Tolerance: 20%. Output Smoothness: 0.1%. Operating Temperature Range: –30°C to +105°C. Insulation Resistance: 1000 Mω @ 500 VDC. Dielectric Strength: 500 VAC. Stop Strength: 20 Oz. In. Options: Tighter tolerances, other resistance values, sealed construction.

Thermoset plastic housing, stainless steel shaft and gold plated terminals. Life Expectancy: 20,000,000 shaft reciprocating motions. Resistance Tolerance: 20%. Output Smoothness: 0.1%. Operating Temperature Range: –30°C to +105°C. Insulation Resistance: 1000 MΩ @ 500 VDC. Dielectric Strength: 500 VAC. Stop Strength: 20 Oz. In. Options: Tighter tolerances, other resistance values, sealed construction.

Supplier's Site
High Precision Linear Motion Potentiometers Eti Systems - 83H7223 - Newark, An Avnet Company
Chicago, IL, United States
High Precision Linear Motion Potentiometers Eti Systems
83H7223
High Precision Linear Motion Potentiometers Eti Systems 83H7223
High Precision Linear Motion Potentiometers

High Precision Linear Motion Potentiometers

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5256-LCP12B-50-5K-ND LCP12B-50-5K 70089353 83H7223
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot,Precision;Cnd Pl;Rest 5 Kilohms;Linear;Pwr-Rtg 0.7W;Shaft Dia 0.125in High Precision Linear Motion Potentiometers Eti Systems
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Resistance Taper Linear
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details