ETI Systems, Inc. Joystick;Rocker Pot;1 Axis;Rest 10 Kilohms;Lin 3%;Pwr-Rtg 0.1 W;Op Lvr Ang 30Deg J3R-I-10K

Description
Joystick, 10 Kiloohms Resistance, ± 5% Linearity, 0.1 W Power ETI Systems is the licensed distributor in North America for Oliver Control Systems (OCS) joysticks. Typical Applications: Camera Controls — Cranes and Gantries — Medical Equipment — Handheld Remote Controls — Positional Measurement Systems — Lighting Rigs — Optical Systems — Electric Vehicles Small and accurate fingertip proportional control with spring return mechanism and 30° deflection angle. Plastic conductive 10K ohm potentiometer provides for life expectancy of 2 million operations at temperatures between –20°C to +65°C. Includes mounting bracket. Options: Alternate potentiometer values, spring return to one end, center tap. Single Axis Joystick 0.72" Rocker Handle Height 30° Deflection Angle (±15°) Spring Return to Center 10K Ohm Precision Potentiometer Mounting Bracket IP54 Rating
Description
Joystick, 10 Kiloohms Resistance, ± 5% Linearity, 0.1 W Power ETI Systems is the licensed distributor in North America for Oliver Control Systems (OCS) joysticks. Typical Applications: Camera Controls — Cranes and Gantries — Medical Equipment — Handheld Remote Controls — Positional Measurement Systems — Lighting Rigs — Optical Systems — Electric Vehicles Small and accurate fingertip proportional control with spring return mechanism and 30° deflection angle. Plastic conductive 10K ohm potentiometer provides for life expectancy of 2 million operations at temperatures between –20°C to +65°C. Includes mounting bracket. Options: Alternate potentiometer values, spring return to one end, center tap. Single Axis Joystick 0.72" Rocker Handle Height 30° Deflection Angle (±15°) Spring Return to Center 10K Ohm Precision Potentiometer Mounting Bracket IP54 Rating

Suppliers

Company
Product
Description
Supplier Links
Joystick;Rocker Pot;1 Axis;Rest 10 Kilohms;Lin 3%;Pwr-Rtg 0.1 W;Op Lvr Ang 30Deg - 70089376 - Allied Electronics, Inc.
Fort Worth, TX, USA
Joystick;Rocker Pot;1 Axis;Rest 10 Kilohms;Lin 3%;Pwr-Rtg 0.1 W;Op Lvr Ang 30Deg
70089376
Joystick;Rocker Pot;1 Axis;Rest 10 Kilohms;Lin 3%;Pwr-Rtg 0.1 W;Op Lvr Ang 30Deg 70089376
Joystick, 10 Kiloohms Resistance, ± 5% Linearity, 0.1 W Power ETI Systems is the licensed distributor in North America for Oliver Control Systems (OCS) joysticks. Typical Applications: Camera Controls — Cranes and Gantries — Medical Equipment — Handheld Remote Controls — Positional Measurement Systems — Lighting Rigs — Optical Systems — Electric Vehicles Small and accurate fingertip proportional control with spring return mechanism and 30° deflection angle. Plastic conductive 10K ohm potentiometer provides for life expectancy of 2 million operations at temperatures between –20°C to +65°C. Includes mounting bracket. Options: Alternate potentiometer values, spring return to one end, center tap. Single Axis Joystick 0.72" Rocker Handle Height 30° Deflection Angle (±15°) Spring Return to Center 10K Ohm Precision Potentiometer Mounting Bracket IP54 Rating

Joystick, 10 Kiloohms Resistance, ± 5% Linearity, 0.1 W Power
ETI Systems is the licensed distributor in North America for Oliver Control Systems (OCS) joysticks.
Typical Applications:
Camera Controls — Cranes and Gantries — Medical Equipment — Handheld Remote Controls — Positional Measurement Systems — Lighting Rigs — Optical Systems — Electric Vehicles
Small and accurate fingertip proportional control with spring return mechanism and 30° deflection angle. Plastic conductive 10K ohm potentiometer provides for life expectancy of 2 million operations at temperatures between –20°C to +65°C. Includes mounting bracket. Options: Alternate potentiometer values, spring return to one end, center tap.

  • Single Axis Joystick
  • 0.72" Rocker Handle Height
  • 30° Deflection Angle (±15°)
  • Spring Return to Center
  • 10K Ohm Precision Potentiometer
  • Mounting Bracket
  • IP54 Rating
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rocker Switches
Product Number 70089376
Product Name Joystick;Rocker Pot;1 Axis;Rest 10 Kilohms;Lin 3%;Pwr-Rtg 0.1 W;Op Lvr Ang 30Deg
Operating Temperature -4 to ? F (-20 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1313V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 664525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details