ETI Systems, Inc. Rotary Potentiometers, Rheostats HSM22-S

Description
POT HALL EFFECT IC SINGLE OUTPUT
Request a Quote Datasheet
Description
POT HALL EFFECT IC SINGLE OUTPUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-HSM22-S-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-HSM22-S-ND
Rotary Potentiometers, Rheostats 5256-HSM22-S-ND
POT HALL EFFECT IC SINGLE OUTPUT

POT HALL EFFECT IC SINGLE OUTPUT

Buy Now Datasheet
Linear Potentiometer, 1-Turn, 5Vdc; Track Resistance Eti Systems - 18X5208 - Newark, An Avnet Company
Chicago, IL, United States
Linear Potentiometer, 1-Turn, 5Vdc; Track Resistance Eti Systems
18X5208
Linear Potentiometer, 1-Turn, 5Vdc; Track Resistance Eti Systems 18X5208
LINEAR POTENTIOMETER, 1-TURN, 5VDC; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:-; Resistance Tolerance:-; Product Range:HSM Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.236" RoHS Compliant: Yes

LINEAR POTENTIOMETER, 1-TURN, 5VDC; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:-; Resistance Tolerance:-; Product Range:HSM Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.236" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5256-HSM22-S-ND 18X5208
Product Name Rotary Potentiometers, Rheostats Linear Potentiometer, 1-Turn, 5Vdc; Track Resistance Eti Systems
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 2383224 - RS Components, Ltd.
Specs
Technology / Construction MetalAlloy; NiCr Alloy
Mounting / Packaging Screw Terminals; Screw
Resistance Range 2000 ohms
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers