ETI Systems, Inc. Linear Potentiometer, 1-Turn, 5Vdc; Track Resistance Eti Systems HSM22-P

Description
LINEAR POTENTIOMETER, 1-TURN, 5VDC; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:-; Resistance Tolerance:-; Product Range:HSM Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.236" RoHS Compliant: Yes
Description
LINEAR POTENTIOMETER, 1-TURN, 5VDC; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:-; Resistance Tolerance:-; Product Range:HSM Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.236" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Potentiometer, 1-Turn, 5Vdc; Track Resistance Eti Systems - 18X5207 - Newark, An Avnet Company
Chicago, IL, United States
Linear Potentiometer, 1-Turn, 5Vdc; Track Resistance Eti Systems
18X5207
Linear Potentiometer, 1-Turn, 5Vdc; Track Resistance Eti Systems 18X5207
LINEAR POTENTIOMETER, 1-TURN, 5VDC; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:-; Resistance Tolerance:-; Product Range:HSM Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.236" RoHS Compliant: Yes

LINEAR POTENTIOMETER, 1-TURN, 5VDC; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:-; Resistance Tolerance:-; Product Range:HSM Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.236" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18X5207
Product Name Linear Potentiometer, 1-Turn, 5Vdc; Track Resistance Eti Systems
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details