"POT/DIAL 2K 1"" 10 TURN WW PLAST"
DIGITAL POTENTIOMETER, 2KOHM 5%, 2W; Track Resistance:2kohm; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:DW22 Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:57.15mm; Product Width:- RoHS Compliant: Yes
Model DW22-10. Reduce assembly costs by eliminating the time-consuming mounting and calibrating of dial to pot. Assembly is pre-mounted and pre-calibrated. Digital dial is the DA10 series and is assembled to an ETI Systems model MW22B-10 precision 10-turn potentiometer. Turns: 10 (000 to 999 counts). Accuracy: ±0.35% of voltage ratio. Repeatability: ±0.02% or resolution of pot. Operating Temperature: –30°C to +85°C.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 5256-DW22-10-2K-ND | 83H6502 | 70089290 |
| Product Name | Rotary Potentiometers, Rheostats | Digital Potentiometer, 2Kohm 5%, 2W; Track Resistance Eti Systems | Dial/Potentiometer, 10 Turn, 2 Watts, 2K Ohms |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |
| Features | Non-Inductive | ||
| Configuration | Single Resistor | Multiturn | |
| Tolerance | 5 +/- % |