ETI Systems, Inc. Rotary Potentiometers, Rheostats DW22-10-1K

Description
"POT/DIAL 1K 1"" 10 TURN WW PLASTI"
Request a Quote Datasheet
Description
"POT/DIAL 1K 1"" 10 TURN WW PLASTI"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-DW22-10-1K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-DW22-10-1K-ND
Rotary Potentiometers, Rheostats 5256-DW22-10-1K-ND
"POT/DIAL 1K 1"" 10 TURN WW PLASTI"

"POT/DIAL 1K 1"" 10 TURN WW PLASTI"

Buy Now Datasheet
Digital Potentiometer, 1Kohm 5%, 2W; Track Resistance Eti Systems - 83H6498 - Newark, An Avnet Company
Chicago, IL, United States
Digital Potentiometer, 1Kohm 5%, 2W; Track Resistance Eti Systems
83H6498
Digital Potentiometer, 1Kohm 5%, 2W; Track Resistance Eti Systems 83H6498
DIGITAL POTENTIOMETER, 1KOHM 5%, 2W; Track Resistance:1kohm; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:DW22 Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:57.15mm; Product Width:- RoHS Compliant: Yes

DIGITAL POTENTIOMETER, 1KOHM 5%, 2W; Track Resistance:1kohm; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:DW22 Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:57.15mm; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dial/Potentiometer, 10 Turn, 2 Watts, 1K Ohms - 70089289 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dial/Potentiometer, 10 Turn, 2 Watts, 1K Ohms
70089289
Dial/Potentiometer, 10 Turn, 2 Watts, 1K Ohms 70089289
Model DW22-10. Reduce assembly costs by eliminating the time-consuming mounting and calibrating of dial to pot. Assembly is pre-mounted and pre-calibrated. Digital dial is the DA10 series and is assembled to an ETI Systems model MW22B-10 precision 10-turn potentiometer. Turns: 10 (000 to 999 counts). Accuracy: ±0.35% of voltage ratio. Repeatability: ±0.02% or resolution of pot. Operating Temperature: –30°C to +85°C. Datasheet Available On-Line

Model DW22-10. Reduce assembly costs by eliminating the time-consuming mounting and calibrating of dial to pot. Assembly is pre-mounted and pre-calibrated. Digital dial is the DA10 series and is assembled to an ETI Systems model MW22B-10 precision 10-turn potentiometer. Turns: 10 (000 to 999 counts). Accuracy: ±0.35% of voltage ratio. Repeatability: ±0.02% or resolution of pot. Operating Temperature: –30°C to +85°C.

  • Datasheet Available On-Line
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5256-DW22-10-1K-ND 83H6498 70089289
Product Name Rotary Potentiometers, Rheostats Digital Potentiometer, 1Kohm 5%, 2W; Track Resistance Eti Systems Dial/Potentiometer, 10 Turn, 2 Watts, 1K Ohms
Potentiometer Type Standard Potentiometer Standard Potentiometer
Features Non-Inductive
Configuration Single Resistor Multiturn
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details