ETI Systems, Inc. Potentiometer, Digital, 100Kohm, 5%, 2W; Track Resistance Eti Systems DW22-10-100K

Description
POTENTIOMETER, DIGITAL, 100KOHM, 5%, 2W; Track Resistance:100kohm; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:DW22 Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:57.15mm; Product Width:- RoHS Compliant: Yes
Datasheet
Description
POTENTIOMETER, DIGITAL, 100KOHM, 5%, 2W; Track Resistance:100kohm; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:DW22 Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:57.15mm; Product Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, Digital, 100Kohm, 5%, 2W; Track Resistance Eti Systems - 83H6501 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Digital, 100Kohm, 5%, 2W; Track Resistance Eti Systems
83H6501
Potentiometer, Digital, 100Kohm, 5%, 2W; Track Resistance Eti Systems 83H6501
POTENTIOMETER, DIGITAL, 100KOHM, 5%, 2W; Track Resistance:100kohm; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:DW22 Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:57.15mm; Product Width:- RoHS Compliant: Yes

POTENTIOMETER, DIGITAL, 100KOHM, 5%, 2W; Track Resistance:100kohm; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:DW22 Series; No. of Gangs:1; Adjustment Type:Screwdriver Slot; Product Length:57.15mm; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83H6501
Product Name Potentiometer, Digital, 100Kohm, 5%, 2W; Track Resistance Eti Systems
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details